With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Philips Wi-Fi products enable you to send, direct and receive wireless signals and unleash the full potential of your connected home. Access computers, other Wi-Fi-compliant devices and a broadband connection to enjoy your favorite content.
Share broadband Internet throughout the house - Multiple PCs connect to one Wireless Base Station - Multiple users can access the internet at the
...
More>>>
same time - Constant high-speed wireless connection
Easy to install - Set-up wizard guides you through installation - Internet and local phone support - Set-up options for basic or advanced installation
Safe and secure connection - High level security protection - Advanced firewall protection - Parental control options
Wireless freedom - Wireless networks bring flexibility - Connects to any Wi-Fi device
<<<Less
Specs
Alternatives
Options
Data transmission
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
108 Mbit/s
Wireless LAN features
Frequency band
2.4 GHz
Protocols
Data link protocol
IEEE 802.11b/g
Security
Security algorithm supported
WEP, WPA, WPA2
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version